TE Connectivity Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity DJT16F19-35PC-LC

Description
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity - 70W7264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
70W7264
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity 70W7264
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7264
Product Name Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers