TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DJT16F19-32AN

Description
DJT 32C 32#20 PIN PLUG
Request a Quote
Description
DJT 32C 32#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F19-32AN - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 PIN PLUG

DJT 32C 32#20 PIN PLUG

Buy Now
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 70W7221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
70W7221
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 70W7221
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F19-32AN 70W7221
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details