TE Connectivity Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity DJT16F17-6PC

Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity - 89W3791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
89W3791
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity 89W3791
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W3791
Product Name Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details