TE Connectivity Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity DJT16F17-35SC

Description
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity - 89W3759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
89W3759
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity 89W3759
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W3759
Product Name Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers