TE Connectivity Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity DJT16F15-97PC-LC

Description
DJT 12C 8#20, 4#16 PIN PLUG
Request a Quote
Description
DJT 12C 8#20, 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F15-97PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 PIN PLUG

DJT 12C 8#20, 4#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity - 70W7193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
70W7193
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity 70W7193
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F15-97PC-LC 70W7193
Product Name Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers