TE Connectivity Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity DJT16F15-35PC-LC

Description
DJT 37C 37#22D PIN PLUG
Request a Quote
Description
DJT 37C 37#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F15-35PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN PLUG

DJT 37C 37#22D PIN PLUG

Buy Now
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity - 02X2142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
02X2142
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity 02X2142
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F15-35PC-LC 02X2142
Product Name Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details