TE Connectivity Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity DJT16F13-35PN

Description
DJT 22C 22#22D PIN PLUG
Request a Quote
Description
DJT 22C 22#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F13-35PN - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D PIN PLUG

DJT 22C 22#22D PIN PLUG

Buy Now
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity - 19X4332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
19X4332
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity 19X4332
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F13-35PN 19X4332
Product Name Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers