TE Connectivity Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity DJT16F13-35PC

Description
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity - 19X4330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
19X4330
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity 19X4330
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4330
Product Name Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers