TE Connectivity Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity DJT16F13-35PC-LC

Description
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity - 19X4331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
19X4331
Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity 19X4331
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4331
Product Name Circular Connector, Plug, 13-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details