TE Connectivity Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity DJT16F11-98PC-LC

Description
DJT 6C 6#20 PIN PLUG
Request a Quote
Description
DJT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F11-98PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 PIN PLUG

DJT 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity - 07X4455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
07X4455
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity 07X4455
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F11-98PC-LC 07X4455
Product Name Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers