TE Connectivity Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity DJT16F11-5PC

Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity - 70W7054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
70W7054
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity 70W7054
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7054
Product Name Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers