TE Connectivity Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity DJT16F11-35HN-LC

Description
DJT 13C 13#22D PIN PLUG
Request a Quote
Description
DJT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F11-35HN-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN PLUG

DJT 13C 13#22D PIN PLUG

Buy Now
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity - 19X4299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
19X4299
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity 19X4299
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F11-35HN-LC 19X4299
Product Name Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data