TE Connectivity Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity DJT16E23-55HA-LC

Description
DJT 55C 55#20 PIN PLUG
Request a Quote
Description
DJT 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16E23-55HA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN PLUG

DJT 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity - 02X2081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
02X2081
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity 02X2081
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16E23-55HA-LC 02X2081
Product Name Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers