TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DJT16E23-21PD

Description
DJT 21C 21#16 PIN PLUG
Request a Quote
Description
DJT 21C 21#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16E23-21PD - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN PLUG

DJT 21C 21#16 PIN PLUG

Buy Now
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X1966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X1966
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X1966
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16E23-21PD 02X1966
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details