TE Connectivity Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity DJT16E21-41JB

Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity - 07X4409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
07X4409
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity 07X4409
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4409
Product Name Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E12598-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details