TE Connectivity Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity DJT16E21-11PB

Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity - 70W6823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
70W6823
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity 70W6823
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6823
Product Name Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers