TE Connectivity Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity DJT16E17-6SN-LC

Description
DJT 6C 6#12 SKT PLUG
Request a Quote
Description
DJT 6C 6#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16E17-6SN-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 SKT PLUG

DJT 6C 6#12 SKT PLUG

Buy Now
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity - 89W3652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
89W3652
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity 89W3652
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16E17-6SN-LC 89W3652
Product Name Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers