DJT 5C 5#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-5 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT16E15-5JN | 07X4381 |
| Product Name | Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |