TE Connectivity Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity DJT16E13-4SB

Description
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity - 85W4843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
85W4843
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity 85W4843
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W4843
Product Name Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details