TE Connectivity Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity DJT16E11-99PN

Description
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity - 70W6664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
70W6664
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity 70W6664
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6664
Product Name Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details