DJT 5C 5#20 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT16E11-5PN-LC | 70W6655 |
| Product Name | Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |