TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity DJT14F25-4PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity - 70W6623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
70W6623
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity 70W6623
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6623
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details