TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity DJT14F25-4PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity - 70W6621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
70W6621
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity 70W6621
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6621
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo - 85R0929 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details