TE Connectivity Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity DJT14F25-24PN

Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT14F25-24PN - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 PIN RECP

DJT 24C 12#16, 12#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity - 70W6568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
70W6568
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity 70W6568
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT14F25-24PN 70W6568
Product Name Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details