TE Connectivity Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity DJT14F25-19PN

Description
DJT 19C 19#12 PIN RECP
Request a Quote
Description
DJT 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT14F25-19PN - PEI-Genesis
Philadelphia, PA, United States
DJT 19C 19#12 PIN RECP

DJT 19C 19#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity - 70W6544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
70W6544
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity 70W6544
CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT14F25-19PN 70W6544
Product Name Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-4-J-LC4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details