TE Connectivity Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity DJT14F23-21PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity - 02X1540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity
02X1540
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity 02X1540
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X1540
Product Name Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers