TE Connectivity Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity DJT14F21-41JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity - 07X4259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
07X4259
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity 07X4259
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4259
Product Name Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers