TE Connectivity Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity DJT14F19-35AB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity - 70W6462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
70W6462
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity 70W6462
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6462
Product Name Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details