DJT 8C 8#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT14F17-8PN-LC | 02X1415 |
| Product Name | Circular Connector, Receptacle, 17-8, Jam Nut; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |