CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02X1383 |
| Product Name | Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |