TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity DJT14F13-98SB-LC

Description
DJT 10C 10#20 SKT RECP
Request a Quote
Description
DJT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT14F13-98SB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 SKT RECP

DJT 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity - 85W4826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
85W4826
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity 85W4826
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT14F13-98SB-LC 85W4826
Product Name Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers