TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DJT14F13-4JN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 85W4785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
85W4785
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 85W4785
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W4785
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers