CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 07X4245 |
| Product Name | Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |