TE Connectivity Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity DJT14F11-99JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity - 07X4237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
07X4237
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity 07X4237
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4237
Product Name Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details