TE Connectivity Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity DJT14F11-5PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity - 07X4187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
07X4187
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity 07X4187
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4187
Product Name Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers