TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity DJT14E25-61BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity - 07X4132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
07X4132
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity 07X4132
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4132
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products