TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity DJT14E25-35SN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity - 02X1235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
02X1235
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity 02X1235
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X1235
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details