TE Connectivity Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity DJT14E25-24AA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity - 70W6269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
70W6269
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity 70W6269
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6269
Product Name Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products