TE Connectivity Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity DJT14E23-53JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity - 07X4124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
07X4124
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity 07X4124
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4124
Product Name Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products