TE Connectivity Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity DJT14E21-35JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity - 85W4740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
85W4740
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity 85W4740
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W4740
Product Name Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products