TE Connectivity Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity DJT14E21-35HA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity - 02X1069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
02X1069
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity 02X1069
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X1069
Product Name Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers