TE Connectivity Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity DJT14E15-35JA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity - 02X0863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity
02X0863
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity 02X0863
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X0863
Product Name Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2307 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers