TE Connectivity Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity DJT14E15-18AN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity - 70W6150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
70W6150
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity 70W6150
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6150
Product Name Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers