TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DJT14E13-4SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 85W4679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
85W4679
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 85W4679
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W4679
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products