DJT 4C 4#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-4 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT14E13-4PB | 85W4675 |
| Product Name | Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |