TE Connectivity Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity DJT14E11-35PN-LC

Description
DJT 13C 13#22D PIN RECP
Request a Quote
Description
DJT 13C 13#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT14E11-35PN-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN RECP

DJT 13C 13#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity - 07X3989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity
07X3989
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity 07X3989
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT14E11-35PN-LC 07X3989
Product Name Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details