TE Connectivity Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity DJT10F9-98PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity - 02X0845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
02X0845
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity 02X0845
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X0845
Product Name Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details