TE Connectivity Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity DJT10F25-61SB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity - 07X3960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
07X3960
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity 07X3960
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X3960
Product Name Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers