TE Connectivity Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity DJT10F25-29HA

Description
DJT 29C 29#16 PIN RECP
Request a Quote
Description
DJT 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10F25-29HA - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 PIN RECP

DJT 29C 29#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity - 70W6056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
70W6056
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity 70W6056
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10F25-29HA 70W6056
Product Name Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details