TE Connectivity Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity DJT10F25-24PC-LC

Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10F25-24PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 PIN RECP

DJT 24C 12#16, 12#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity - 70W6041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
70W6041
Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity 70W6041
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10F25-24PC-LC 70W6041
Product Name Circular Connector, Receptacle, 25-24, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers